Vishay Intertechnology, Inc. RES MIL 38.3K OHM 1% 1/10W RN55C3832FRE6

Description
RES MIL 38.3Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 38.3Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 38.3K OHM 1% 1/10W - RN55C3832FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 38.3K OHM 1% 1/10W
RN55C3832FRE6
RES MIL 38.3K OHM 1% 1/10W RN55C3832FRE6
RES MIL 38.3Kohm 1% 1/10W

RES MIL 38.3Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - 541-RN55C3832FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C3832FRE6CT-ND
Through Hole Resistors 541-RN55C3832FRE6CT-ND
RES 38.3K OHM 1/8W 1% AXIAL

RES 38.3K OHM 1/8W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN55C3832FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C3832FRE6TR-ND
Through Hole Resistors 541-RN55C3832FRE6TR-ND
38.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,38.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,38.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1137
Resistor,metal Film,38.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1137
Resistor,Metal Film,38.3KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,38.3KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3832FRE6 541-RN55C3832FRE6CT-ND 55C1137
Product Name RES MIL 38.3K OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,38.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details