Vishay Intertechnology, Inc. RES 379K OHM 1/8W .25% AXIAL RN55C3793CRSL

Description
RES 379Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 379Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 379K OHM 1/8W .25% AXIAL - RN55C3793CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 379K OHM 1/8W .25% AXIAL
RN55C3793CRSL
RES 379K OHM 1/8W .25% AXIAL RN55C3793CRSL
RES 379Kohm 1/8W .25% AXIAL

RES 379Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3793CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3793CRSL-ND
Through Hole Resistors RN55C3793CRSL-ND
379 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

379 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3793CRSL RN55C3793CRSL-ND
Product Name RES 379K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 379000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details