Vishay Intertechnology, Inc. RES 3.6K OHM 1/8W .1% AXIAL RN55C3601BB14

Description
RES 3.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1/8W .1% AXIAL - RN55C3601BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1/8W .1% AXIAL
RN55C3601BB14
RES 3.6K OHM 1/8W .1% AXIAL RN55C3601BB14
RES 3.6Kohm 1/8W .1% AXIAL

RES 3.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3601BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3601BB14-ND
Through Hole Resistors RN55C3601BB14-ND
3.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor Vishay - 84C8684 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Vishay
84C8684
Resistor Vishay 84C8684
RESISTOR

RESISTOR

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3601BB14 RN55C3601BB14-ND 84C8684
Product Name RES 3.6K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details