Vishay Intertechnology, Inc. RES 35.7K OHM 1/8W .5% AXIAL RN55C3572DRE6

Description
RES 35.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/8W .5% AXIAL - RN55C3572DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/8W .5% AXIAL
RN55C3572DRE6
RES 35.7K OHM 1/8W .5% AXIAL RN55C3572DRE6
RES 35.7Kohm 1/8W .5% AXIAL

RES 35.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3572DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3572DRE6-ND
Through Hole Resistors RN55C3572DRE6-ND
35.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,35.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0931 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0931
Resistor,metal Film,35.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0931
Resistor,Metal Film,35.7KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,35.7KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3572DRE6 RN55C3572DRE6-ND 55C0931
Product Name RES 35.7K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,35.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details