Vishay Intertechnology, Inc. Res Metal Film 3.57K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C3571BRE6

Description
Res Metal Film 3.57K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.57K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.57K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C3571BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.57K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C3571BRE6
Res Metal Film 3.57K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C3571BRE6
Res Metal Film 3.57K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3.57K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C3571BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3571BRE6-ND
Through Hole Resistors RN55C3571BRE6-ND
3.57 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.57 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.57Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.57Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0914
Resistor,metal Film,3.57Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0914
Resistor,Metal Film,3.57KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,3.57KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3571BRE6 RN55C3571BRE6-ND 55C0914
Product Name Res Metal Film 3.57K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,3.57Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details