Vishay Intertechnology, Inc. RES 357 OHM 1/8W 1% AXIAL RN55C3570FRE6

Description
RES 357ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/8W 1% AXIAL - RN55C3570FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/8W 1% AXIAL
RN55C3570FRE6
RES 357 OHM 1/8W 1% AXIAL RN55C3570FRE6
RES 357ohm 1/8W 1% AXIAL

RES 357ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3570FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3570FRE6-ND
Through Hole Resistors RN55C3570FRE6-ND
357 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0910
Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0910
Resistor,Metal Film,357Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,357Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3570FRE6 RN55C3570FRE6-ND 55C0910
Product Name RES 357 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,357Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details