Vishay Intertechnology, Inc. Through Hole Resistors RN55C3521DRE6

Description
3.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C3521DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3521DRE6-ND
Through Hole Resistors RN55C3521DRE6-ND
3.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 3.52K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C3521DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.52K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C3521DRE6
Res Metal Film 3.52K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C3521DRE6
Res Metal Film 3.52K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3.52K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,3.52Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0900 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.52Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0900
Resistor,metal Film,3.52Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0900
Resistor,Metal Film,3.52KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,3.52KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3521DRE6-ND RN55C3521DRE6 55C0900
Product Name Through Hole Resistors Res Metal Film 3.52K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,3.52Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details