Vishay Intertechnology, Inc. RES 344 OHM 1/8W 1% AXIAL RN55C3440FB14

Description
RES 344ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 344ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 344 OHM 1/8W 1% AXIAL - RN55C3440FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 344 OHM 1/8W 1% AXIAL
RN55C3440FB14
RES 344 OHM 1/8W 1% AXIAL RN55C3440FB14
RES 344ohm 1/8W 1% AXIAL

RES 344ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3440FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3440FB14-ND
Through Hole Resistors RN55C3440FB14-ND
344 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

344 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3440FB14 RN55C3440FB14-ND
Product Name RES 344 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 344 ohms 344 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details