Vishay Intertechnology, Inc. RES 34.2K OHM 1/8W 1% AXIAL RN55C3422FB14

Description
RES 34.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.2K OHM 1/8W 1% AXIAL - RN55C3422FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.2K OHM 1/8W 1% AXIAL
RN55C3422FB14
RES 34.2K OHM 1/8W 1% AXIAL RN55C3422FB14
RES 34.2Kohm 1/8W 1% AXIAL

RES 34.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3422FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3422FB14-ND
Through Hole Resistors RN55C3422FB14-ND
34.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3422FB14 RN55C3422FB14-ND
Product Name RES 34.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details