Vishay Intertechnology, Inc. RES 34K OHM 1/8W 1% AXIAL RN55C3402FRSL

Description
RES 34Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/8W 1% AXIAL - RN55C3402FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/8W 1% AXIAL
RN55C3402FRSL
RES 34K OHM 1/8W 1% AXIAL RN55C3402FRSL
RES 34Kohm 1/8W 1% AXIAL

RES 34Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3402FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3402FRSL-ND
Through Hole Resistors RN55C3402FRSL-ND
34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3402FRSL RN55C3402FRSL-ND
Product Name RES 34K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details