3.36 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 3.36K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Resistor,Metal Film,3.36KOhms,200WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN55C3361CRE6-ND | RN55C3361CRE6 | 55C0760 |
| Product Name | Through Hole Resistors | Res Metal Film 3.36K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R | Resistor,metal Film,3.36Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |