Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55C3242FRE6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 32.4Kohms 1% 50ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 32.4Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55C3242FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55C3242FRE6
Vishay/DaleMetal Film Resistors - RN55C3242FRE6
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 32.4Kohms 1% 50ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 32.4Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C3242FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3242FRE6-ND
Through Hole Resistors RN55C3242FRE6-ND
32.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3242FRE6 RN55C3242FRE6-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details