Vishay Intertechnology, Inc. RES 3.24K OHM 1/8W .25% AXIAL RN55C3241CRSL

Description
RES 3.24Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/8W .25% AXIAL - RN55C3241CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/8W .25% AXIAL
RN55C3241CRSL
RES 3.24K OHM 1/8W .25% AXIAL RN55C3241CRSL
RES 3.24Kohm 1/8W .25% AXIAL

RES 3.24Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3241CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3241CRSL-ND
Through Hole Resistors RN55C3241CRSL-ND
3.24 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.24 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3241CRSL RN55C3241CRSL-ND
Product Name RES 3.24K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers