Vishay Intertechnology, Inc. RES 320 OHM 1/8W .1% AXIAL RN55C3200BRE6

Description
RES 320ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 320ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320 OHM 1/8W .1% AXIAL - RN55C3200BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320 OHM 1/8W .1% AXIAL
RN55C3200BRE6
RES 320 OHM 1/8W .1% AXIAL RN55C3200BRE6
RES 320ohm 1/8W .1% AXIAL

RES 320ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3200BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3200BRE6-ND
Through Hole Resistors RN55C3200BRE6-ND
320 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

320 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,320Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,320Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0585
Resistor,metal Film,320Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0585
Resistor,Metal Film,320Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,320Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3200BRE6 RN55C3200BRE6-ND 55C0585
Product Name RES 320 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,320Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320 ohms 320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details