Vishay Intertechnology, Inc. RES 31.2 OHM 1/8W 1% AXIAL RN55C31R2FB14

Description
RES 31.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.2 OHM 1/8W 1% AXIAL - RN55C31R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.2 OHM 1/8W 1% AXIAL
RN55C31R2FB14
RES 31.2 OHM 1/8W 1% AXIAL RN55C31R2FB14
RES 31.2ohm 1/8W 1% AXIAL

RES 31.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C31R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C31R2FB14-ND
Through Hole Resistors RN55C31R2FB14-ND
31.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

31.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C31R2FB14 RN55C31R2FB14-ND
Product Name RES 31.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.2 ohms 31.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details