Vishay Intertechnology, Inc. RES 3.16K OHM 1/8W .25% AXIAL RN55C3161CRSL

Description
RES 3.16Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/8W .25% AXIAL - RN55C3161CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/8W .25% AXIAL
RN55C3161CRSL
RES 3.16K OHM 1/8W .25% AXIAL RN55C3161CRSL
RES 3.16Kohm 1/8W .25% AXIAL

RES 3.16Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3161CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3161CRSL-ND
Through Hole Resistors RN55C3161CRSL-ND
3.16 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.16 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3161CRSL RN55C3161CRSL-ND
Product Name RES 3.16K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details