Vishay Precision Group Through Hole Resistors RN55C3013FB14

Description
301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C3013FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3013FB14-ND
Through Hole Resistors RN55C3013FB14-ND
301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,301K,1%,50PPM,BULK - RN55C3013FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,301K,1%,50PPM,BULK
RN55C3013FB14
METAL FILM,1/8W,301K,1%,50PPM,BULK RN55C3013FB14
METAL FILM,1/8W,301K,1%,50 PPM,BULK

METAL FILM,1/8W,301K,1%,50PPM,BULK

Supplier's Site
Metal Film Resistor, 301Kohm, 125Mw, 1%; Resistance Vishay - 24C8457 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 301Kohm, 125Mw, 1%; Resistance Vishay
24C8457
Metal Film Resistor, 301Kohm, 125Mw, 1%; Resistance Vishay 24C8457
METAL FILM RESISTOR, 301KOHM, 125mW, 1%; Resistance:301kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 301KOHM, 125mW, 1%; Resistance:301kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3013FB14-ND RN55C3013FB14 24C8457
Product Name Through Hole Resistors METAL FILM,1/8W,301K,1%,50PPM,BULK Metal Film Resistor, 301Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details