Vishay Intertechnology, Inc. RES 301K OHM 1/8W .25% AXIAL RN55C3013CBSL

Description
RES 301Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/8W .25% AXIAL - RN55C3013CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/8W .25% AXIAL
RN55C3013CBSL
RES 301K OHM 1/8W .25% AXIAL RN55C3013CBSL
RES 301Kohm 1/8W .25% AXIAL

RES 301Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3013CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3013CBSL-ND
Through Hole Resistors RN55C3013CBSL-ND
301 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3013CBSL RN55C3013CBSL-ND
Product Name RES 301K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details