Vishay Intertechnology, Inc. RES 3K OHM 1/8W .1% AXIAL RN55C3001BB14

Description
RES 3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/8W .1% AXIAL - RN55C3001BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/8W .1% AXIAL
RN55C3001BB14
RES 3K OHM 1/8W .1% AXIAL RN55C3001BB14
RES 3Kohm 1/8W .1% AXIAL

RES 3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C3001BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C3001BB14-ND
Through Hole Resistors 541-RN55C3001BB14-ND
3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3001BB14 541-RN55C3001BB14-ND
Product Name RES 3K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details