Vishay Intertechnology, Inc. Through Hole Resistors RN55C3000FB14

Description
300 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C3000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3000FB14-ND
Through Hole Resistors RN55C3000FB14-ND
300 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 300 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN55C3000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 300 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN55C3000FB14
Res Metal Film 300 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C3000FB14
Res Metal Film 300 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 300 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C3000FB14-ND RN55C3000FB14
Product Name Through Hole Resistors Res Metal Film 300 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers