Vishay Intertechnology, Inc. Res Metal Film 2.98K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C2981BB14

Description
Res Metal Film 2.98K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.98K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.98K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C2981BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.98K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C2981BB14
Res Metal Film 2.98K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C2981BB14
Res Metal Film 2.98K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 2.98K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55C2981BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2981BB14-ND
Through Hole Resistors RN55C2981BB14-ND
2.98 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.98 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.98Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0332 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.98Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0332
Resistor,metal Film,2.98Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0332
Resistor,Metal Film,2.98KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,2.98KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2981BB14 RN55C2981BB14-ND 55C0332
Product Name Res Metal Film 2.98K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,2.98Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details