Vishay Intertechnology, Inc. RES 2.94M OHM 1/8W 1% AXIAL RN55C2944FB14

Description
RES 2.94Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94M OHM 1/8W 1% AXIAL - RN55C2944FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94M OHM 1/8W 1% AXIAL
RN55C2944FB14
RES 2.94M OHM 1/8W 1% AXIAL RN55C2944FB14
RES 2.94Mohm 1/8W 1% AXIAL

RES 2.94Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2944FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2944FB14-ND
Through Hole Resistors RN55C2944FB14-ND
2.94 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.94 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 40K1840 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
40K1840
Resistors Vishay 40K1840
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2944FB14 RN55C2944FB14-ND 40K1840
Product Name RES 2.94M OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.94E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details