Vishay Intertechnology, Inc. RES 294K OHM 1/8W 1% AXIAL RN55C2943FBSL

Description
RES 294Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 294Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/8W 1% AXIAL - RN55C2943FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/8W 1% AXIAL
RN55C2943FBSL
RES 294K OHM 1/8W 1% AXIAL RN55C2943FBSL
RES 294Kohm 1/8W 1% AXIAL

RES 294Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2943FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2943FBSL-ND
Through Hole Resistors RN55C2943FBSL-ND
294 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

294 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2943FBSL RN55C2943FBSL-ND
Product Name RES 294K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details