Vishay Intertechnology, Inc. RES 29.4K OHM 1/8W .5% AXIAL RN55C2942DRE6

Description
RES 29.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/8W .5% AXIAL - RN55C2942DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/8W .5% AXIAL
RN55C2942DRE6
RES 29.4K OHM 1/8W .5% AXIAL RN55C2942DRE6
RES 29.4Kohm 1/8W .5% AXIAL

RES 29.4Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2942DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2942DRE6-ND
Through Hole Resistors RN55C2942DRE6-ND
29.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2942DRE6 RN55C2942DRE6-ND
Product Name RES 29.4K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers