Vishay Intertechnology, Inc. RES 284K OHM 1/8W .1% AXIAL RN55C2843BRE6

Description
RES 284Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 284Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 284K OHM 1/8W .1% AXIAL - RN55C2843BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 284K OHM 1/8W .1% AXIAL
RN55C2843BRE6
RES 284K OHM 1/8W .1% AXIAL RN55C2843BRE6
RES 284Kohm 1/8W .1% AXIAL

RES 284Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2843BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2843BRE6-ND
Through Hole Resistors RN55C2843BRE6-ND
284 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

284 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2843BRE6 RN55C2843BRE6-ND
Product Name RES 284K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 284000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details