Vishay Intertechnology, Inc. RES 27K OHM 1/8W 1% AXIAL RN55C2702FB14

Description
RES 27Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/8W 1% AXIAL - RN55C2702FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/8W 1% AXIAL
RN55C2702FB14
RES 27K OHM 1/8W 1% AXIAL RN55C2702FB14
RES 27Kohm 1/8W 1% AXIAL

RES 27Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2702FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2702FB14-ND
Through Hole Resistors RN55C2702FB14-ND
27 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2702FB14 RN55C2702FB14-ND
Product Name RES 27K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers