Vishay Intertechnology, Inc. RES 270 OHM 1/8W 1% AXIAL RN55C2700FB14

Description
RES 270ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/8W 1% AXIAL - RN55C2700FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/8W 1% AXIAL
RN55C2700FB14
RES 270 OHM 1/8W 1% AXIAL RN55C2700FB14
RES 270ohm 1/8W 1% AXIAL

RES 270ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2700FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2700FB14-ND
Through Hole Resistors RN55C2700FB14-ND
270 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2700FB14 RN55C2700FB14-ND
Product Name RES 270 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers