Vishay Intertechnology, Inc. RES 2.67K OHM 1/8W 1% AXIAL RN55C2671FRSL

Description
RES 2.67Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/8W 1% AXIAL - RN55C2671FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/8W 1% AXIAL
RN55C2671FRSL
RES 2.67K OHM 1/8W 1% AXIAL RN55C2671FRSL
RES 2.67Kohm 1/8W 1% AXIAL

RES 2.67Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2671FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2671FRSL-ND
Through Hole Resistors RN55C2671FRSL-ND
2.67 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2671FRSL RN55C2671FRSL-ND
Product Name RES 2.67K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details