Vishay Intertechnology, Inc. RES 2.67K OHM 1/8W .1% AXIAL RN55C2671BB14

Description
RES 2.67Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/8W .1% AXIAL - RN55C2671BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/8W .1% AXIAL
RN55C2671BB14
RES 2.67K OHM 1/8W .1% AXIAL RN55C2671BB14
RES 2.67Kohm 1/8W .1% AXIAL

RES 2.67Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2671BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2671BB14-ND
Through Hole Resistors RN55C2671BB14-ND
2.67 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.67 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.67Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 91B0299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.67Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
91B0299
Resistor,metal Film,2.67Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 91B0299
Resistor,Metal Film,2.67KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,2.67KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2671BB14 RN55C2671BB14-ND 91B0299
Product Name RES 2.67K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,2.67Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details