Vishay Intertechnology, Inc. RES 261K OHM 1/8W .1% AXIAL RN55C2613BBSL

Description
RES 261Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/8W .1% AXIAL - RN55C2613BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/8W .1% AXIAL
RN55C2613BBSL
RES 261K OHM 1/8W .1% AXIAL RN55C2613BBSL
RES 261Kohm 1/8W .1% AXIAL

RES 261Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2613BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2613BBSL-ND
Through Hole Resistors RN55C2613BBSL-ND
261 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

261 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2613BBSL RN55C2613BBSL-ND
Product Name RES 261K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers