Vishay Intertechnology, Inc. Through Hole Resistors RN55C2582BBSL

Description
25.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C2582BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2582BBSL-ND
Through Hole Resistors RN55C2582BBSL-ND
25.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 25.8K OHM 1/8W .1% AXIAL - RN55C2582BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.8K OHM 1/8W .1% AXIAL
RN55C2582BBSL
RES 25.8K OHM 1/8W .1% AXIAL RN55C2582BBSL
RES 25.8Kohm 1/8W .1% AXIAL

RES 25.8Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C2582BBSL-ND RN55C2582BBSL
Product Name Through Hole Resistors RES 25.8K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details