RES 25K OHM 1/8W .25% AXIAL Product overview: RN55C2502CRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C2502CRE6 can be used for catalog matching and distributor lookup.
Res Metal Film 25K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Manufacturer: Vishay Dale
Win Source Part Number: 770883-RN55C2502CRE6
Series: Military, MIL-R-10509/7, RN55
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Axial
Tolerance: ±0.25%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 25k
Composition: Metal Film
Number of Terminations: 2
Family Name: CMF
Categories: Resistors
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RN55C2502CB14; RN55C2502BRE8; RN55C2502BRE7; RN55C2502BR36;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
25 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RN55C2502CRE6 | RN55C2502CRE6 | 770883-RN55C2502CRE6 | RN55C2502CRE6-ND |
| Product Name | 8W Resistor | Res Metal Film 25K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors - RN55C2502CRE6 | Through Hole Resistors |
| Mounting / Packaging | Axial | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 25000 ohms | 25000 ohms | ||
| Operating Temperature | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % |