250 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 250ohm 1/8W .1% AXIAL
METAL FILM RESISTOR, 250 OHM, 125mW, 0.1%; Resistance:250ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN55C2500BB14-ND | RN55C2500BB14 | 71C8565 |
| Product Name | Through Hole Resistors | RES 250 OHM 1/8W .1% AXIAL | Metal Film Resistor, 250 Ohm, 125Mw, 0.1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Resistance Range | 250 ohms | 250 ohms | 250 ohms |