Vishay Intertechnology, Inc. RES 24.9K OHM 1/8W .25% AXIAL RN55C2492CBSL

Description
RES 24.9Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/8W .25% AXIAL - RN55C2492CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W .25% AXIAL
RN55C2492CBSL
RES 24.9K OHM 1/8W .25% AXIAL RN55C2492CBSL
RES 24.9Kohm 1/8W .25% AXIAL

RES 24.9Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2492CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2492CBSL-ND
Through Hole Resistors RN55C2492CBSL-ND
24.9 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2492CBSL RN55C2492CBSL-ND
Product Name RES 24.9K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers