Vishay Intertechnology, Inc. RES 24.6K OHM 1/8W .1% AXIAL RN55C2462BRE6

Description
RES 24.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.6K OHM 1/8W .1% AXIAL - RN55C2462BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.6K OHM 1/8W .1% AXIAL
RN55C2462BRE6
RES 24.6K OHM 1/8W .1% AXIAL RN55C2462BRE6
RES 24.6Kohm 1/8W .1% AXIAL

RES 24.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2462BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2462BRE6-ND
Through Hole Resistors RN55C2462BRE6-ND
24.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C9773 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C9773
Resistor,metal Film,24.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C9773
Resistor,Metal Film,24.6KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,24.6KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2462BRE6 RN55C2462BRE6-ND 54C9773
Product Name RES 24.6K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,24.6Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details