Vishay Intertechnology, Inc. RES 240K OHM 1/8W .5% AXIAL RN55C2403DB14

Description
RES 240Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/8W .5% AXIAL - RN55C2403DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/8W .5% AXIAL
RN55C2403DB14
RES 240K OHM 1/8W .5% AXIAL RN55C2403DB14
RES 240Kohm 1/8W .5% AXIAL

RES 240Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2403DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2403DB14-ND
Through Hole Resistors RN55C2403DB14-ND
240 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2403DB14 RN55C2403DB14-ND
Product Name RES 240K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details