Vishay Intertechnology, Inc. RES 24K OHM 1/8W .5% AXIAL RN55C2402DBSL

Description
RES 24Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/8W .5% AXIAL - RN55C2402DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/8W .5% AXIAL
RN55C2402DBSL
RES 24K OHM 1/8W .5% AXIAL RN55C2402DBSL
RES 24Kohm 1/8W .5% AXIAL

RES 24Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2402DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2402DBSL-ND
Through Hole Resistors RN55C2402DBSL-ND
24 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2402DBSL RN55C2402DBSL-ND
Product Name RES 24K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details