Vishay Intertechnology, Inc. RES 235K OHM 1/8W 1% AXIAL RN55C2353FB14

Description
RES 235Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 235Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 235K OHM 1/8W 1% AXIAL - RN55C2353FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 235K OHM 1/8W 1% AXIAL
RN55C2353FB14
RES 235K OHM 1/8W 1% AXIAL RN55C2353FB14
RES 235Kohm 1/8W 1% AXIAL

RES 235Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2353FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2353FB14-ND
Through Hole Resistors RN55C2353FB14-ND
235 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

235 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2353FB14 RN55C2353FB14-ND
Product Name RES 235K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 235000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details