Vishay Intertechnology, Inc. Through Hole Resistors RN55C2323FRE6

Description
232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C2323FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2323FRE6-ND
Through Hole Resistors RN55C2323FRE6-ND
232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 232K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C2323FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 232K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C2323FRE6
Res Metal Film 232K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C2323FRE6
Res Metal Film 232K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 232K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,232Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C9599 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,232Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C9599
Resistor,metal Film,232Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C9599
Resistor,Metal Film,232KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,232KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2323FRE6-ND RN55C2323FRE6 54C9599
Product Name Through Hole Resistors Res Metal Film 232K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,232Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details