Vishay Intertechnology, Inc. RES 22.1 OHM 1/8W 1% AXIAL RN55C22R1FB14

Description
RES 22.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/8W 1% AXIAL - RN55C22R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/8W 1% AXIAL
RN55C22R1FB14
RES 22.1 OHM 1/8W 1% AXIAL RN55C22R1FB14
RES 22.1ohm 1/8W 1% AXIAL

RES 22.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C22R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C22R1FB14-ND
Through Hole Resistors RN55C22R1FB14-ND
22.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 20C3315 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
20C3315
Resistors Vishay 20C3315
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C22R1FB14 RN55C22R1FB14-ND 20C3315
Product Name RES 22.1 OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details