Vishay Intertechnology, Inc. RES 229K OHM 1/8W .1% AXIAL RN55C2293BBSL

Description
RES 229Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 229Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 229K OHM 1/8W .1% AXIAL - RN55C2293BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 229K OHM 1/8W .1% AXIAL
RN55C2293BBSL
RES 229K OHM 1/8W .1% AXIAL RN55C2293BBSL
RES 229Kohm 1/8W .1% AXIAL

RES 229Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2293BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2293BBSL-ND
Through Hole Resistors RN55C2293BBSL-ND
229 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

229 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2293BBSL RN55C2293BBSL-ND
Product Name RES 229K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 229000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details