Vishay Intertechnology, Inc. RES 226K OHM 1/8W .1% AXIAL RN55C2263BRSL

Description
RES 226Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/8W .1% AXIAL - RN55C2263BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/8W .1% AXIAL
RN55C2263BRSL
RES 226K OHM 1/8W .1% AXIAL RN55C2263BRSL
RES 226Kohm 1/8W .1% AXIAL

RES 226Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2263BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2263BRSL-ND
Through Hole Resistors RN55C2263BRSL-ND
226 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

226 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2263BRSL RN55C2263BRSL-ND
Product Name RES 226K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details