Vishay Intertechnology, Inc. RES 221 OHM 1/8W .5% AXIAL RN55C2210DRE6

Description
RES 221ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/8W .5% AXIAL - RN55C2210DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/8W .5% AXIAL
RN55C2210DRE6
RES 221 OHM 1/8W .5% AXIAL RN55C2210DRE6
RES 221ohm 1/8W .5% AXIAL

RES 221ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2210DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2210DRE6-ND
Through Hole Resistors RN55C2210DRE6-ND
221 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,221Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C9425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C9425
Resistor,metal Film,221Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C9425
Resistor,Metal Film,221Ohms,200WV,. 5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,221Ohms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2210DRE6 RN55C2210DRE6-ND 54C9425
Product Name RES 221 OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,221Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details