Vishay Intertechnology, Inc. Through Hole Resistors RN55C21R8BRE6

Description
21.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C21R8BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C21R8BRE6-ND
Through Hole Resistors RN55C21R8BRE6-ND
21.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 21.8 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C21R8BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 21.8 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C21R8BRE6
Res Metal Film 21.8 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C21R8BRE6
Res Metal Film 21.8 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 21.8 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C21R8BRE6-ND RN55C21R8BRE6
Product Name Through Hole Resistors Res Metal Film 21.8 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 21.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details