Vishay Intertechnology, Inc. RES 20 OHM 1/8W .5% AXIAL RN55C20R0DR36

Description
RES 20ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/8W .5% AXIAL - RN55C20R0DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/8W .5% AXIAL
RN55C20R0DR36
RES 20 OHM 1/8W .5% AXIAL RN55C20R0DR36
RES 20ohm 1/8W .5% AXIAL

RES 20ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C20R0DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C20R0DR36-ND
Through Hole Resistors RN55C20R0DR36-ND
20 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C20R0DR36 RN55C20R0DR36-ND
Product Name RES 20 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details