Vishay Intertechnology, Inc. RES 2.05K OHM 1/8W .1% AXIAL RN55C2051BBSL

Description
RES 2.05Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/8W .1% AXIAL - RN55C2051BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/8W .1% AXIAL
RN55C2051BBSL
RES 2.05K OHM 1/8W .1% AXIAL RN55C2051BBSL
RES 2.05Kohm 1/8W .1% AXIAL

RES 2.05Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2051BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2051BBSL-ND
Through Hole Resistors RN55C2051BBSL-ND
2.05 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2051BBSL RN55C2051BBSL-ND
Product Name RES 2.05K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers