Vishay Intertechnology, Inc. RES 2.03K OHM 1/8W .1% AXIAL RN55C2031BBSL

Description
RES 2.03Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.03Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.03K OHM 1/8W .1% AXIAL - RN55C2031BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.03K OHM 1/8W .1% AXIAL
RN55C2031BBSL
RES 2.03K OHM 1/8W .1% AXIAL RN55C2031BBSL
RES 2.03Kohm 1/8W .1% AXIAL

RES 2.03Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2031BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2031BBSL-ND
Through Hole Resistors RN55C2031BBSL-ND
2.03 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.03 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2031BBSL RN55C2031BBSL-ND
Product Name RES 2.03K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2030 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details