Vishay Precision Group RES 20K OHM 1/8W .1% AXIAL RN55C2002BB14

Description
RES 20Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/8W .1% AXIAL - RN55C2002BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/8W .1% AXIAL
RN55C2002BB14
RES 20K OHM 1/8W .1% AXIAL RN55C2002BB14
RES 20Kohm 1/8W .1% AXIAL

RES 20Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2002BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2002BB14-ND
Through Hole Resistors RN55C2002BB14-ND
20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 20Kohm, 100Mw, 1%; Resistance Vishay - 83F1231 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 100Mw, 1%; Resistance Vishay
83F1231
Metal Film Resistor, 20Kohm, 100Mw, 1%; Resistance Vishay 83F1231
METAL FILM RESISTOR, 20KOHM, 100mW, 1%; Resistance:20kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: No

METAL FILM RESISTOR, 20KOHM, 100mW, 1%; Resistance:20kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2002BB14 RN55C2002BB14-ND 83F1231
Product Name RES 20K OHM 1/8W .1% AXIAL Through Hole Resistors Metal Film Resistor, 20Kohm, 100Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details