Vishay Intertechnology, Inc. Res Metal Film 196K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1963DRE6

Description
Res Metal Film 196K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 196K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 196K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1963DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 196K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1963DRE6
Res Metal Film 196K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1963DRE6
Res Metal Film 196K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 196K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C1963DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1963DRE6-ND
Through Hole Resistors RN55C1963DRE6-ND
196 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1963DRE6 RN55C1963DRE6-ND
Product Name Res Metal Film 196K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details