Vishay Intertechnology, Inc. RES 19.6K OHM 1/8W .25% AXIAL RN55C1962CBSL

Description
RES 19.6Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/8W .25% AXIAL - RN55C1962CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/8W .25% AXIAL
RN55C1962CBSL
RES 19.6K OHM 1/8W .25% AXIAL RN55C1962CBSL
RES 19.6Kohm 1/8W .25% AXIAL

RES 19.6Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1962CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1962CBSL-ND
Through Hole Resistors RN55C1962CBSL-ND
19.6 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.6 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1962CBSL RN55C1962CBSL-ND
Product Name RES 19.6K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details